Rotronic Patch Cord, Rj45 Plug-Plug, Cat6, 10M; Lan Category Roline 21.15.0940

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat6, 10M; Lan Category Roline - 58AC5257 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 10M; Lan Category Roline
58AC5257
Patch Cord, Rj45 Plug-Plug, Cat6, 10M; Lan Category Roline 58AC5257
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5257
Product Name Patch Cord, Rj45 Plug-Plug, Cat6, 10M; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details