Rotronic Patch Cord, Rj45 Plug-Plug, Cat6, 7M; Lan Category Roline 21.15.0937

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat6, 7M; Lan Category Roline - 58AC5256 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 7M; Lan Category Roline
58AC5256
Patch Cord, Rj45 Plug-Plug, Cat6, 7M; Lan Category Roline 58AC5256
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5256
Product Name Patch Cord, Rj45 Plug-Plug, Cat6, 7M; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details