Rotronic Patch Cord, Rj45 Plug-Plug, 2M, Grey; Lan Category Roline 21.15.0852

Description
PATCH CORD, RJ45 PLUG-PLUG, 2M, GREY; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 2M, GREY; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 2M, Grey; Lan Category Roline - 01AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 2M, Grey; Lan Category Roline
01AH0690
Patch Cord, Rj45 Plug-Plug, 2M, Grey; Lan Category Roline 01AH0690
PATCH CORD, RJ45 PLUG-PLUG, 2M, GREY; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 2M, GREY; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0690
Product Name Patch Cord, Rj45 Plug-Plug, 2M, Grey; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-5400-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details