Rotronic Patch Cord, Rj45 Plug-Plug, 1M, Grey; Lan Category Roline 21.15.0851

Description
PATCH CORD, RJ45 PLUG-PLUG, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 1M, Grey; Lan Category Roline - 01AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 1M, Grey; Lan Category Roline
01AH0689
Patch Cord, Rj45 Plug-Plug, 1M, Grey; Lan Category Roline 01AH0689
PATCH CORD, RJ45 PLUG-PLUG, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0689
Product Name Patch Cord, Rj45 Plug-Plug, 1M, Grey; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details