PATCH CORD, RJ45 PLUG-PLUG, CAT6, 20M; LAN Category:Cat6; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AC5255 |
| Product Name | Patch Cord, Rj45 Plug-Plug, Cat6, 20M; Lan Category Roline |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |