Rotronic Usb Cable, 3.0 A Plug-Rcpt, 5M, Blk; Connector To Connector Roline 12.04.1096

Description
USB CABLE, 3.0 A PLUG-RCPT, 5M, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A PLUG-RCPT, 5M, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Plug-Rcpt, 5M, Blk; Connector To Connector Roline - 43AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Rcpt, 5M, Blk; Connector To Connector Roline
43AC9953
Usb Cable, 3.0 A Plug-Rcpt, 5M, Blk; Connector To Connector Roline 43AC9953
USB CABLE, 3.0 A PLUG-RCPT, 5M, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-RCPT, 5M, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9953
Product Name Usb Cable, 3.0 A Plug-Rcpt, 5M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G12-KS-0.5-SM12G12 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers