Rotronic Usb Cable, Type A Rcpt-Type A Plug, 5M; Connector To Connector Roline 12.04.1089

Description
USB CABLE, TYPE A RCPT-TYPE A PLUG, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, TYPE A RCPT-TYPE A PLUG, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A Rcpt-Type A Plug, 5M; Connector To Connector Roline - 71Y9693 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Rcpt-Type A Plug, 5M; Connector To Connector Roline
71Y9693
Usb Cable, Type A Rcpt-Type A Plug, 5M; Connector To Connector Roline 71Y9693
USB CABLE, TYPE A RCPT-TYPE A PLUG, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, TYPE A RCPT-TYPE A PLUG, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9693
Product Name Usb Cable, Type A Rcpt-Type A Plug, 5M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details