Rotronic Usb Cable, 2.0 A Plug-Rcpt, 5M, Wht; Connector To Connector Roline 12.04.1088

Description
USB CABLE, 2.0 A PLUG-RCPT, 5M, WHT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-RCPT, 5M, WHT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-Rcpt, 5M, Wht; Connector To Connector Roline - 43AC9951 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 5M, Wht; Connector To Connector Roline
43AC9951
Usb Cable, 2.0 A Plug-Rcpt, 5M, Wht; Connector To Connector Roline 43AC9951
USB CABLE, 2.0 A PLUG-RCPT, 5M, WHT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 5M, WHT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9951
Product Name Usb Cable, 2.0 A Plug-Rcpt, 5M, Wht; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1765704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers