Rotronic Cable, Dp-Dvi, 150Mm, White; Connector To Connector Roline 12.03.3136

Description
CABLE, DP-DVI, 150MM, WHITE; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:5.7"; Cable Length - Metric:145mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Description
CABLE, DP-DVI, 150MM, WHITE; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:5.7"; Cable Length - Metric:145mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp-Dvi, 150Mm, White; Connector To Connector Roline - 32AC9256 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp-Dvi, 150Mm, White; Connector To Connector Roline
32AC9256
Cable, Dp-Dvi, 150Mm, White; Connector To Connector Roline 32AC9256
CABLE, DP-DVI, 150MM, WHITE; Connector to Connector:DisplayPor t Plug to DVI Socket; Cable Length - Imperial:5.7"; Cable Length - Metric:145mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

CABLE, DP-DVI, 150MM, WHITE; Connector to Connector:DisplayPort Plug to DVI Socket; Cable Length - Imperial:5.7"; Cable Length - Metric:145mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC9256
Product Name Cable, Dp-Dvi, 150Mm, White; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details