Rotronic Computer Cable, Usb2.0-Db9, 1.8M, Clear; Conversion Type Roline 12.02.1160

Description
COMPUTER CABLE, USB2.0-DB9, 1.8M, CLEAR; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1.8m; Cable Length - Imperial:70.866"; Product Range:-; Connector Type A:USB 2.0 A Plug; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0-DB9, 1.8M, CLEAR; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1.8m; Cable Length - Imperial:70.866"; Product Range:-; Connector Type A:USB 2.0 A Plug; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0-Db9, 1.8M, Clear; Conversion Type Roline - 84X0286 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0-Db9, 1.8M, Clear; Conversion Type Roline
84X0286
Computer Cable, Usb2.0-Db9, 1.8M, Clear; Conversion Type Roline 84X0286
COMPUTER CABLE, USB2.0-DB9, 1.8M, CLEAR; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1.8m; Cable Length - Imperial:70.866"; Product Range:-; Connector Type A:USB 2.0 A Plug; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0-DB9, 1.8M, CLEAR; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1.8m; Cable Length - Imperial:70.866"; Product Range:-; Connector Type A:USB 2.0 A Plug; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Computer Cables
Product Number 84X0286
Product Name Computer Cable, Usb2.0-Db9, 1.8M, Clear; Conversion Type Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
4 suppliers