Rotronic Comp Cable, Usb 2.0 ADb9 Plug, 1.8M; Connector Type A Roline 12.02.1016

Description
COMP CABLE, USB 2.0 A- DB9 PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, USB 2.0 A- DB9 PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Usb 2.0 ADb9 Plug, 1.8M; Connector Type A Roline - 58AC5083 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Usb 2.0 ADb9 Plug, 1.8M; Connector Type A Roline
58AC5083
Comp Cable, Usb 2.0 ADb9 Plug, 1.8M; Connector Type A Roline 58AC5083
COMP CABLE, USB 2.0 A- DB9 PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COMP CABLE, USB 2.0 A- DB9 PLUG, 1.8M; Connector Type A:USB 2.0 A Plug; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5083
Product Name Comp Cable, Usb 2.0 ADb9 Plug, 1.8M; Connector Type A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers