Rotronic Audio Cord, 3.5Mm Plug-Skt, 10M, Blk/gld; Connector To Connector Roline 11.09.4759

Description
AUDIO CORD, 3.5MM PLUG-SKT, 10M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CORD, 3.5MM PLUG-SKT, 10M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cord, 3.5Mm Plug-Skt, 10M, Blk/gld; Connector To Connector Roline - 43AC9936 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cord, 3.5Mm Plug-Skt, 10M, Blk/gld; Connector To Connector Roline
43AC9936
Audio Cord, 3.5Mm Plug-Skt, 10M, Blk/gld; Connector To Connector Roline 43AC9936
AUDIO CORD, 3.5MM PLUG-SKT, 10M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CORD, 3.5MM PLUG-SKT, 10M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9936
Product Name Audio Cord, 3.5Mm Plug-Skt, 10M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers