Rotronic Audio Cable, 3.5Mm Plug-Skt, 5M, Blk/gld; Connector To Connector Roline 11.09.4755

Description
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug-Skt, 5M, Blk/gld; Connector To Connector Roline - 43AC9935 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug-Skt, 5M, Blk/gld; Connector To Connector Roline
43AC9935
Audio Cable, 3.5Mm Plug-Skt, 5M, Blk/gld; Connector To Connector Roline 43AC9935
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9935
Product Name Audio Cable, 3.5Mm Plug-Skt, 5M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details