Rotronic Audio Cable, 3.5Mm Plug-Socket, 2.5M; Connector To Connector Roline 11.09.4753

Description
AUDIO CABLE, 3.5MM PLUG-SOCKET, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG-SOCKET, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug-Socket, 2.5M; Connector To Connector Roline - 43AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug-Socket, 2.5M; Connector To Connector Roline
43AC9934
Audio Cable, 3.5Mm Plug-Socket, 2.5M; Connector To Connector Roline 43AC9934
AUDIO CABLE, 3.5MM PLUG-SOCKET, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG-SOCKET, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9934
Product Name Audio Cable, 3.5Mm Plug-Socket, 2.5M; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details