Rotronic Audio Cable, 3.5Mm Plug, 10M, Black; Connector To Connector Roline 11.09.4510

Description
AUDIO CABLE, 3.5MM PLUG, 10M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG, 10M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug, 10M, Black; Connector To Connector Roline - 43AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug, 10M, Black; Connector To Connector Roline
43AC9933
Audio Cable, 3.5Mm Plug, 10M, Black; Connector To Connector Roline 43AC9933
AUDIO CABLE, 3.5MM PLUG, 10M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG, 10M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9933
Product Name Audio Cable, 3.5Mm Plug, 10M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details