Rotronic Audio Cable, 3.5Mm Stereo Plug, 2M, Blk; Connector To Connector Roline 11.09.4502

Description
AUDIO CABLE, 3.5MM STEREO PLUG, 2M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM STEREO PLUG, 2M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Stereo Plug, 2M, Blk; Connector To Connector Roline - 43AC9930 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Stereo Plug, 2M, Blk; Connector To Connector Roline
43AC9930
Audio Cable, 3.5Mm Stereo Plug, 2M, Blk; Connector To Connector Roline 43AC9930
AUDIO CABLE, 3.5MM STEREO PLUG, 2M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM STEREO PLUG, 2M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9930
Product Name Audio Cable, 3.5Mm Stereo Plug, 2M, Blk; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details