Rotronic Audio Cable, 3.5Mm Plug, 0.2M, Black; Connector To Connector Roline 11.09.4500

Description
AUDIO CABLE, 3.5MM PLUG, 0.2M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG, 0.2M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug, 0.2M, Black; Connector To Connector Roline - 43AC9928 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug, 0.2M, Black; Connector To Connector Roline
43AC9928
Audio Cable, 3.5Mm Plug, 0.2M, Black; Connector To Connector Roline 43AC9928
AUDIO CABLE, 3.5MM PLUG, 0.2M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG, 0.2M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9928
Product Name Audio Cable, 3.5Mm Plug, 0.2M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Audio Cable - 2836784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details