Rotronic Audio Cable, Toslink Plug, 5M, Black; Connector To Connector Roline 11.09.4385

Description
AUDIO CABLE, TOSLINK PLUG, 5M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, TOSLINK PLUG, 5M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Toslink Plug, 5M, Black; Connector To Connector Roline - 43AC9920 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Toslink Plug, 5M, Black; Connector To Connector Roline
43AC9920
Audio Cable, Toslink Plug, 5M, Black; Connector To Connector Roline 43AC9920
AUDIO CABLE, TOSLINK PLUG, 5M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, TOSLINK PLUG, 5M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9920
Product Name Audio Cable, Toslink Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers