Rotronic Audio Cable, Toslink Plug, 1M, Black; Connector To Connector Roline 11.09.4381

Description
AUDIO CABLE, TOSLINK PLUG, 1M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, TOSLINK PLUG, 1M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Toslink Plug, 1M, Black; Connector To Connector Roline - 43AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Toslink Plug, 1M, Black; Connector To Connector Roline
43AC9917
Audio Cable, Toslink Plug, 1M, Black; Connector To Connector Roline 43AC9917
AUDIO CABLE, TOSLINK PLUG, 1M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, TOSLINK PLUG, 1M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9917
Product Name Audio Cable, Toslink Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details