Rotronic Audio Cable, 3.5Mm Plug-Skt, 5M, Black; Connector To Connector Roline 11.09.4355

Description
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roline 3.5mm audio extension cable features a male to female connector configuration, allowing for easy connection of audio devices. With a length of 5 meters (16.4 feet), it provides flexibility in positioning devices without compromising audio quality. The cable is designed with a black jacket, ensuring durability and a professional appearance. It is compliant with RoHS regulations, indicating that it does not contain hazardous substances. This product is suitable for various audio applications where extended reach is required.

Datasheet Summary
Powered by GS/AI

The Roline 3.5mm audio extension cable features a male to female connector configuration, allowing for easy connection of audio devices. With a length of 5 meters (16.4 feet), it provides flexibility in positioning devices without compromising audio quality. The cable is designed with a black jacket, ensuring durability and a professional appearance. It is compliant with RoHS regulations, indicating that it does not contain hazardous substances. This product is suitable for various audio applications where extended reach is required.

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug-Skt, 5M, Black; Connector To Connector Roline - 43AC9915 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug-Skt, 5M, Black; Connector To Connector Roline
43AC9915
Audio Cable, 3.5Mm Plug-Skt, 5M, Black; Connector To Connector Roline 43AC9915
AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG-SKT, 5M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9915
Product Name Audio Cable, 3.5Mm Plug-Skt, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 392582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers