Rotronic Audio Cable, 3.5Mm Plug-Skt, 3M, Black; Connector To Connector Roline 11.09.4353

Description
AUDIO CABLE, 3.5MM PLUG-SKT, 3M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG-SKT, 3M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug-Skt, 3M, Black; Connector To Connector Roline - 43AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug-Skt, 3M, Black; Connector To Connector Roline
43AC9914
Audio Cable, 3.5Mm Plug-Skt, 3M, Black; Connector To Connector Roline 43AC9914
AUDIO CABLE, 3.5MM PLUG-SKT, 3M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG-SKT, 3M, BLACK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Socket; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9914
Product Name Audio Cable, 3.5Mm Plug-Skt, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details