Rotronic Audio Cable, 3.5Mm-Rcax2 Plug, 1.5M/blk; Connector To Connector Roline 11.09.4341

Description
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 1.5M/BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 1.5M/BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm-Rcax2 Plug, 1.5M/blk; Connector To Connector Roline - 43AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm-Rcax2 Plug, 1.5M/blk; Connector To Connector Roline
43AC9910
Audio Cable, 3.5Mm-Rcax2 Plug, 1.5M/blk; Connector To Connector Roline 43AC9910
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 1.5M/BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM-RCAX2 PLUG, 1.5M/BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9910
Product Name Audio Cable, 3.5Mm-Rcax2 Plug, 1.5M/blk; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Video Converters - 2133150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details