Rotronic Audio Cable, 3.5Mm Plug-Rcax2 Skt, 0.2M; Connector To Connector Roline 11.09.4340

Description
AUDIO CABLE, 3.5MM PLUG-RCAX2 SKT, 0.2M; Connector to Connector:3.5mm Stereo Jack Plug to Phono (RCA) Socket; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG-RCAX2 SKT, 0.2M; Connector to Connector:3.5mm Stereo Jack Plug to Phono (RCA) Socket; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug-Rcax2 Skt, 0.2M; Connector To Connector Roline - 43AC9909 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug-Rcax2 Skt, 0.2M; Connector To Connector Roline
43AC9909
Audio Cable, 3.5Mm Plug-Rcax2 Skt, 0.2M; Connector To Connector Roline 43AC9909
AUDIO CABLE, 3.5MM PLUG-RCAX2 SKT, 0.2M; Connector to Connector:3.5mm Stereo Jack Plug to Phono (RCA) Socket; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG-RCAX2 SKT, 0.2M; Connector to Connector:3.5mm Stereo Jack Plug to Phono (RCA) Socket; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9909
Product Name Audio Cable, 3.5Mm Plug-Rcax2 Skt, 0.2M; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers