Rotronic Audio Cable, Rca Plug X 2, 5M, Black; Connector To Connector Roline 11.09.4336

Description
AUDIO CABLE, RCA PLUG X 2, 5M, BLACK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, RCA PLUG X 2, 5M, BLACK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Rca Plug X 2, 5M, Black; Connector To Connector Roline - 43AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Rca Plug X 2, 5M, Black; Connector To Connector Roline
43AC9907
Audio Cable, Rca Plug X 2, 5M, Black; Connector To Connector Roline 43AC9907
AUDIO CABLE, RCA PLUG X 2, 5M, BLACK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, RCA PLUG X 2, 5M, BLACK; Connector to Connector:2x Phono (RCA) Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9907
Product Name Audio Cable, Rca Plug X 2, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details