Rotronic Audio Cable, 3.5Mm Plug, 2.5M, Blk/gld; Connector To Connector Roline 11.09.4283

Description
AUDIO CABLE, 3.5MM PLUG, 2.5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM PLUG, 2.5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Plug, 2.5M, Blk/gld; Connector To Connector Roline - 43AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Plug, 2.5M, Blk/gld; Connector To Connector Roline
43AC9895
Audio Cable, 3.5Mm Plug, 2.5M, Blk/gld; Connector To Connector Roline 43AC9895
AUDIO CABLE, 3.5MM PLUG, 2.5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PLUG, 2.5M, BLK/GLD; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9895
Product Name Audio Cable, 3.5Mm Plug, 2.5M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details