Rotronic Audio Cable, 3.5Mm-Rca X 2 Plug, 10M; Connector To Connector Roline 11.09.4279

Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 10M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 10M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm-Rca X 2 Plug, 10M; Connector To Connector Roline - 43AC9894 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm-Rca X 2 Plug, 10M; Connector To Connector Roline
43AC9894
Audio Cable, 3.5Mm-Rca X 2 Plug, 10M; Connector To Connector Roline 43AC9894
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 10M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 10M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9894
Product Name Audio Cable, 3.5Mm-Rca X 2 Plug, 10M; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details