Rotronic Audio Cable, 3.5Mm-Rca X 2 Plug, 2.5M; Connector To Connector Roline 11.09.4273

Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm-Rca X 2 Plug, 2.5M; Connector To Connector Roline - 43AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm-Rca X 2 Plug, 2.5M; Connector To Connector Roline
43AC9892
Audio Cable, 3.5Mm-Rca X 2 Plug, 2.5M; Connector To Connector Roline 43AC9892
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 2.5M; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9892
Product Name Audio Cable, 3.5Mm-Rca X 2 Plug, 2.5M; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
AV Adapters - 392627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details