Rotronic Cable, Hdmi A Plug-Plug, 3M, Red; Connector To Connector Roline 11.04.5903

Description
CABLE, HDMI A PLUG-PLUG, 3M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 3M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 3M, Red; Connector To Connector Roline - 01AH0082 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 3M, Red; Connector To Connector Roline
01AH0082
Cable, Hdmi A Plug-Plug, 3M, Red; Connector To Connector Roline 01AH0082
CABLE, HDMI A PLUG-PLUG, 3M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 3M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0082
Product Name Cable, Hdmi A Plug-Plug, 3M, Red; Connector To Connector Roline
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details