Rotronic Cable, Hdmi A Plug-Plug, 2M, Red; Connector To Connector Roline 11.04.5902

Description
CABLE, HDMI A PLUG-PLUG, 2M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 2M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 2M, Red; Connector To Connector Roline - 01AH0081 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 2M, Red; Connector To Connector Roline
01AH0081
Cable, Hdmi A Plug-Plug, 2M, Red; Connector To Connector Roline 01AH0081
CABLE, HDMI A PLUG-PLUG, 2M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 2M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0081
Product Name Cable, Hdmi A Plug-Plug, 2M, Red; Connector To Connector Roline
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1954886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details