Rotronic Cable, Hdmi A Plug-Plug, 1M, Red; Connector To Connector Roline 11.04.5901

Description
CABLE, HDMI A PLUG-PLUG, 1M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 1M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 1M, Red; Connector To Connector Roline - 01AH0080 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 1M, Red; Connector To Connector Roline
01AH0080
Cable, Hdmi A Plug-Plug, 1M, Red; Connector To Connector Roline 01AH0080
CABLE, HDMI A PLUG-PLUG, 1M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 1M, RED; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0080
Product Name Cable, Hdmi A Plug-Plug, 1M, Red; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
AV Adapters - 2299962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, no Latches - G125-MC10605L0-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details