Rotronic Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline 11.04.5892

Description
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline - 01AH0078 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline
01AH0078
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline 01AH0078
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0078
Product Name Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details