Rotronic Cable, Dvi-D/hdmi A Plug, 2M, Black; Connector To Connector Roline 11.04.5891

Description
CABLE, DVI-D/HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D/HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D/hdmi A Plug, 2M, Black; Connector To Connector Roline - 01AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D/hdmi A Plug, 2M, Black; Connector To Connector Roline
01AH0077
Cable, Dvi-D/hdmi A Plug, 2M, Black; Connector To Connector Roline 01AH0077
CABLE, DVI-D/HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, DVI-D/HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0077
Product Name Cable, Dvi-D/hdmi A Plug, 2M, Black; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details