Rotronic Cable, Dvi-D/hdmi A Plug, 5M, Black; Connector To Connector Roline 11.04.5873

Description
CABLE, DVI-D/HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D/HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D/hdmi A Plug, 5M, Black; Connector To Connector Roline - 01AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D/hdmi A Plug, 5M, Black; Connector To Connector Roline
01AH0069
Cable, Dvi-D/hdmi A Plug, 5M, Black; Connector To Connector Roline 01AH0069
CABLE, DVI-D/HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, DVI-D/HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0069
Product Name Cable, Dvi-D/hdmi A Plug, 5M, Black; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details