Rotronic Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline 11.04.5872

Description
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline - 01AH0068 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline
01AH0068
Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline 01AH0068
CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, DVI-D/HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0068
Product Name Cable, Dvi-D/hdmi A Plug, 3M, Black; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details