Rotronic Cable, Dvi-D/hdmi A Plug, 1M, Black; Connector To Connector Roline 11.04.5870

Description
CABLE, DVI-D/HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D/HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D/hdmi A Plug, 1M, Black; Connector To Connector Roline - 01AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D/hdmi A Plug, 1M, Black; Connector To Connector Roline
01AH0066
Cable, Dvi-D/hdmi A Plug, 1M, Black; Connector To Connector Roline 01AH0066
CABLE, DVI-D/HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, DVI-D/HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0066
Product Name Cable, Dvi-D/hdmi A Plug, 1M, Black; Connector To Connector Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers