Rotronic Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline 11.04.5853

Description
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline - 01AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline
01AH0063
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline 01AH0063
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0063
Product Name Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details