Rotronic Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline 11.04.5852

Description
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline - 01AH0062 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline
01AH0062
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline 01AH0062
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0062
Product Name Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details