Rotronic Cable, Usb 3.1 C-Displayport Plug, 2M; Connector To Connector Roline 11.04.5846

Description
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 2M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 2M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C-Displayport Plug, 2M; Connector To Connector Roline - 01AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C-Displayport Plug, 2M; Connector To Connector Roline
01AH0059
Cable, Usb 3.1 C-Displayport Plug, 2M; Connector To Connector Roline 01AH0059
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 2M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CABLE, USB 3.1 C-DISPLAYPORT PLUG, 2M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0059
Product Name Cable, Usb 3.1 C-Displayport Plug, 2M; Connector To Connector Roline
Product Type DisplayPort; USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KMV-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers