Rotronic Cable, Usb 3.1 C-Displayport Plug, 1M; Connector To Connector Roline 11.04.5845

Description
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 1M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 1M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C-Displayport Plug, 1M; Connector To Connector Roline - 01AH0058 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C-Displayport Plug, 1M; Connector To Connector Roline
01AH0058
Cable, Usb 3.1 C-Displayport Plug, 1M; Connector To Connector Roline 01AH0058
CABLE, USB 3.1 C-DISPLAYPORT PLUG, 1M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CABLE, USB 3.1 C-DISPLAYPORT PLUG, 1M; Connector to Connector:Type C USB 3.1 Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0058
Product Name Cable, Usb 3.1 C-Displayport Plug, 1M; Connector To Connector Roline
Product Type DisplayPort; USB
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SP-35-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details