Rotronic Cable, Usb 3.1 C-Hdmi A Plug, 2M, Black; Connector To Connector Roline 11.04.5841

Description
CABLE, USB 3.1 C-HDMI A PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C-HDMI A PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C-Hdmi A Plug, 2M, Black; Connector To Connector Roline - 01AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C-Hdmi A Plug, 2M, Black; Connector To Connector Roline
01AH0057
Cable, Usb 3.1 C-Hdmi A Plug, 2M, Black; Connector To Connector Roline 01AH0057
CABLE, USB 3.1 C-HDMI A PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, USB 3.1 C-HDMI A PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0057
Product Name Cable, Usb 3.1 C-Hdmi A Plug, 2M, Black; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Low Outgassing Cable Assembly - 60050A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 1828774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details