Rotronic Cable, Usb 3.1 C-Hdmi A Plug, 1M, Black; Connector To Connector Roline 11.04.5840

Description
CABLE, USB 3.1 C-HDMI A PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C-HDMI A PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C-Hdmi A Plug, 1M, Black; Connector To Connector Roline - 01AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C-Hdmi A Plug, 1M, Black; Connector To Connector Roline
01AH0056
Cable, Usb 3.1 C-Hdmi A Plug, 1M, Black; Connector To Connector Roline 01AH0056
CABLE, USB 3.1 C-HDMI A PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

CABLE, USB 3.1 C-HDMI A PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0056
Product Name Cable, Usb 3.1 C-Hdmi A Plug, 1M, Black; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers