Rotronic Audio Cable, Displayport Plug, 3M, Black; Connector To Connector Roline 11.04.5812

Description
AUDIO CABLE, DISPLAYPORT PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DISPLAYPORT PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Displayport Plug, 3M, Black; Connector To Connector Roline - 43AC9869 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Displayport Plug, 3M, Black; Connector To Connector Roline
43AC9869
Audio Cable, Displayport Plug, 3M, Black; Connector To Connector Roline 43AC9869
AUDIO CABLE, DISPLAYPORT PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, DISPLAYPORT PLUG, 3M, BLACK; Connector to Connector:DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9869
Product Name Audio Cable, Displayport Plug, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60099A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details