Rotronic Cable, Hdmi Plug, 2M, Black; Connector To Connector Roline 11.04.5802

Description
CABLE, HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes
Description
CABLE, HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 2M, Black; Connector To Connector Roline - 32AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 2M, Black; Connector To Connector Roline
32AC9251
Cable, Hdmi Plug, 2M, Black; Connector To Connector Roline 32AC9251
CABLE, HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

CABLE, HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC9251
Product Name Cable, Hdmi Plug, 2M, Black; Connector To Connector Roline
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 217875 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details