Rotronic Cable, Mini Dp-Hdmi A, Plug, 4.5M, Black; Connector To Connector Roline 11.04.5793

Description
CABLE, MINI DP-HDMI A, PLUG, 4.5M, BLACK; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini RoHS Compliant: Yes
Description
CABLE, MINI DP-HDMI A, PLUG, 4.5M, BLACK; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, Mini DP-HDMI A, Plug, 4.5M, Black is designed for connecting devices with a Mini DisplayPort output to HDMI displays. It features a Mini HDMI A Plug on one end and a Mini DisplayPort Plug on the other, facilitating seamless video and audio transmission. The cable length is 4.5 meters (approximately 14.8 feet), providing flexibility in setup. The jacket color is black, and the product is RoHS compliant, ensuring it meets environmental standards. This cable is suitable for applications requiring high-definition video output from Mini DisplayPort sources to HDMI displays.

Datasheet Summary
Powered by GS/AI

The Cable, Mini DP-HDMI A, Plug, 4.5M, Black is designed for connecting devices with a Mini DisplayPort output to HDMI displays. It features a Mini HDMI A Plug on one end and a Mini DisplayPort Plug on the other, facilitating seamless video and audio transmission. The cable length is 4.5 meters (approximately 14.8 feet), providing flexibility in setup. The jacket color is black, and the product is RoHS compliant, ensuring it meets environmental standards. This cable is suitable for applications requiring high-definition video output from Mini DisplayPort sources to HDMI displays.

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Dp-Hdmi A, Plug, 4.5M, Black; Connector To Connector Roline - 83Y7037 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Dp-Hdmi A, Plug, 4.5M, Black; Connector To Connector Roline
83Y7037
Cable, Mini Dp-Hdmi A, Plug, 4.5M, Black; Connector To Connector Roline 83Y7037
CABLE, MINI DP-HDMI A, PLUG, 4.5M, BLACK; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini RoHS Compliant: Yes

CABLE, MINI DP-HDMI A, PLUG, 4.5M, BLACK; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7037
Product Name Cable, Mini Dp-Hdmi A, Plug, 4.5M, Black; Connector To Connector Roline
Cable Length 14.76 ft (45 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1863028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 65.62 ft (200 dm)
View Details