Rotronic Cable, Mini Displayport-Hdmi A, Plug, 2M; Connector To Connector Roline 11.04.5791

Description
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 2M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes
Datasheet
Description
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 2M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Displayport-Hdmi A, Plug, 2M; Connector To Connector Roline - 83Y7035 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Displayport-Hdmi A, Plug, 2M; Connector To Connector Roline
83Y7035
Cable, Mini Displayport-Hdmi A, Plug, 2M; Connector To Connector Roline 83Y7035
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 2M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes

CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 2M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7035
Product Name Cable, Mini Displayport-Hdmi A, Plug, 2M; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 1924520 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details