Rotronic Cable, Mini Displayport-Hdmi A, Plug, 1M; Connector To Connector Roline 11.04.5790

Description
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 1M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes
Datasheet
Description
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 1M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Displayport-Hdmi A, Plug, 1M; Connector To Connector Roline - 83Y7034 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Displayport-Hdmi A, Plug, 1M; Connector To Connector Roline
83Y7034
Cable, Mini Displayport-Hdmi A, Plug, 1M; Connector To Connector Roline 83Y7034
CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 1M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes

CABLE, MINI DISPLAYPORT-HDMI A, PLUG, 1M; Connector to Connector:HDMI A Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:Mini DisplayPort RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7034
Product Name Cable, Mini Displayport-Hdmi A, Plug, 1M; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 1828500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details