Rotronic Cable, Displayport-Hdmi Plug, 5M, Black; Connector To Connector Roline 11.04.5788

Description
CABLE, DISPLAYPORT-HDMI PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi Plug, 5M, Black; Connector To Connector Roline - 01AH0053 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi Plug, 5M, Black; Connector To Connector Roline
01AH0053
Cable, Displayport-Hdmi Plug, 5M, Black; Connector To Connector Roline 01AH0053
CABLE, DISPLAYPORT-HDMI PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI PLUG, 5M, BLACK; Connector to Connector:DisplayPort Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0053
Product Name Cable, Displayport-Hdmi Plug, 5M, Black; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
USB Cables - 1924698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details