Rotronic Cable, Dp Plug-Hdmi Plug, 3M, Black; Connector To Connector Roline 11.04.5787

Description
CABLE, DP PLUG-HDMI PLUG, 3M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Description
CABLE, DP PLUG-HDMI PLUG, 3M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Hdmi Plug, 3M, Black; Connector To Connector Roline - 32AC9246 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Hdmi Plug, 3M, Black; Connector To Connector Roline
32AC9246
Cable, Dp Plug-Hdmi Plug, 3M, Black; Connector To Connector Roline 32AC9246
CABLE, DP PLUG-HDMI PLUG, 3M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

CABLE, DP PLUG-HDMI PLUG, 3M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC9246
Product Name Cable, Dp Plug-Hdmi Plug, 3M, Black; Connector To Connector Roline
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details