Rotronic Cable, Dp Plug-Hdmi Plug, 2M, Black; Connector To Connector Roline 11.04.5786

Description
CABLE, DP PLUG-HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Description
CABLE, DP PLUG-HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Hdmi Plug, 2M, Black; Connector To Connector Roline - 32AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Hdmi Plug, 2M, Black; Connector To Connector Roline
32AC9245
Cable, Dp Plug-Hdmi Plug, 2M, Black; Connector To Connector Roline 32AC9245
CABLE, DP PLUG-HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

CABLE, DP PLUG-HDMI PLUG, 2M, BLACK; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC9245
Product Name Cable, Dp Plug-Hdmi Plug, 2M, Black; Connector To Connector Roline
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2668479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details