Rotronic Cable, Displayport-Hdmi A, Plug, 3M, Blk; Connector To Connector Roline 11.04.5782

Description
CABLE, DISPLAYPORT-HDMI A, PLUG, 3M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI A, PLUG, 3M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi A, Plug, 3M, Blk; Connector To Connector Roline - 83Y7032 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi A, Plug, 3M, Blk; Connector To Connector Roline
83Y7032
Cable, Displayport-Hdmi A, Plug, 3M, Blk; Connector To Connector Roline 83Y7032
CABLE, DISPLAYPORT-HDMI A, PLUG, 3M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI A, PLUG, 3M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7032
Product Name Cable, Displayport-Hdmi A, Plug, 3M, Blk; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 1212780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details